Kingbright Corporation 3MM CYLINDRICAL RED LED WP424HDT

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM CYLINDRICAL RED LED - WP424HDT - Kingbright Corporation
City of Industry, CA, USA
3MM CYLINDRICAL RED LED
WP424HDT
3MM CYLINDRICAL RED LED WP424HDT
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP424HDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP424HDT-ND
LED Indication - Discrete WP424HDT-ND
Red 635nm LED Indication - Discrete 2.25V Radial

Red 635nm LED Indication - Discrete 2.25V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP424HDT
Standard LEDs - Through Hole WP424HDT
Standard LEDs - Through Hole 3MM FLAT TOP RED

Standard LEDs - Through Hole 3MM FLAT TOP RED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP424HDT WP424HDT-ND WP424HDT
Product Name 3MM CYLINDRICAL RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Cylindrical-3mm (T1) Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 700 nm (7000 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15U2W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers