Cornell Dubilier Datasheets for Aluminum Electrolytic Capacitors

Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 31
Product Name Notes
Molded Chip
Photoflash Strobe
Radial
Screw Terminal
Smt Aluminum Electroytic
Vertical Chip
For New Design: Yes Capacitance: 56 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 100 kHz,...
For New Design: Yes Capacitance: 560 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz,...

<< Prev Next >>