The Type 550 is a high-ripple-current aluminum electrolytic capacitor designed for continuous operation at up to 105 °C in inverter and industrial applications. It has a 2,000-hour load life at full load and supports ripple currents up to 50 amps. The part 550163U025AA2B is a 16,000 µF, 25 Vdc capacitor with a 1 3/8 inch diameter and 2 1/8 inch length, featuring a polyester insulated case and high post terminals. Its ESR at 120 Hz is 38.7 mΩ, and its rated ripple current at 85 °C is 8.4 A. The capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550163U025AA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |