The Type 550 aluminum electrolytic capacitor with part number 550913U050DC2D is a 91,000 µF, 50 Vdc component with a 3 X 4 ⅛ inch case size, designed for high ripple current applications up to 105 °C. It has a maximum ESR of 5.9 mΩ at 25 °C and supports a ripple current of 33.2 A at 120 Hz and 42.1 A at 85 °C. The capacitor features a 2,000-hour load life at full load and 105 °C, operates within a temperature range of -40 °C to +105 °C, and has a capacitance tolerance of ±20%. It uses a stud-mount terminal with a threaded stud and includes a PVC insulation sleeve.
Datasheet Summary Powered by GS/AI
The Type 550 aluminum electrolytic capacitor with part number 550913U050DC2D is a 91,000 µF, 50 Vdc component with a 3 X 4 ⅛ inch case size, designed for high ripple current applications up to 105 °C. It has a maximum ESR of 5.9 mΩ at 25 °C and supports a ripple current of 33.2 A at 120 Hz and 42.1 A at 85 °C. The capacitor features a 2,000-hour load life at full load and 105 °C, operates within a temperature range of -40 °C to +105 °C, and has a capacitance tolerance of ±20%. It uses a stud-mount terminal with a threaded stud and includes a PVC insulation sleeve.