The Type 500C 500C304U6R3BC2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers and UPS systems, with a capacitance of 300,000 µF, a rated voltage of 6.3 Vdc, and a maximum ESR of 5.6 mΩ at 25 °C. It has a maximum ripple current of 24.1 A at 85 °C and operates within a temperature range of -40 °C to +95 °C. The part measures 2 inches in diameter by 4 1/8 inches in length and features a low post terminal with a standard PVC insulation sleeve. It meets a 5000-hour endurance life test at full load and 85 °C, with capacitance change within ±20% and ESR doubling as limits. The case is constructed with Thermal-Pak™ extended cathode for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C304U6R3BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |