Type 550 aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 640,000 µF, offering a maximum ESR of 3.3 mΩ at 120 Hz and a ripple current of 44.4 A at 85 °C. It features a 2 ½ inch diameter and 5 ⅝ inch length with a stud mount terminal. Operating temperature ranges from -40 °C to +105 °C, with a 2,000 hour load life at full load and 105 °C. Capacitance tolerance is -10% to +50% for voltages above 150 Vdc, though rated voltage here is below threshold. Insulated case includes PVC sleeve and polypropylene end disk.
Datasheet Summary Powered by GS/AI
Type 550 aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 640,000 µF, offering a maximum ESR of 3.3 mΩ at 120 Hz and a ripple current of 44.4 A at 85 °C. It features a 2 ½ inch diameter and 5 ⅝ inch length with a stud mount terminal. Operating temperature ranges from -40 °C to +105 °C, with a 2,000 hour load life at full load and 105 °C. Capacitance tolerance is -10% to +50% for voltages above 150 Vdc, though rated voltage here is below threshold. Insulated case includes PVC sleeve and polypropylene end disk.