The 500C634U025FP2D is a screw-terminal aluminum electrolytic capacitor with a capacitance of 630,000 µF, a rated voltage of 25 Vdc, and a maximum ripple current of 51.8 A at 85 °C. It has a case size of 3 1/2 x 5 7/8 inches, an ESR of 2.9 mΩ at 120 Hz, and operates within a temperature range of -40 °C to +95 °C. The capacitor features a Thermal-Pak™ extended cathode construction and meets a 5000-hour endurance life test at full load and 85 °C. The insulation is a 0.008-inch PVC sleeve with a 0.01-inch polypropylene end disk. The terminal is a high current stud mount with an M8 thread and a 0.630-inch post diameter. The part has a capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C634U025FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |