Cornell Dubilier Aluminum Electrolytic 550394U016CF2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 550 550394U016CF2D is a 390,000 µF aluminum electrolytic capacitor rated for 16 Vdc, with a maximum ESR of 3.6 mΩ at 25°C and a ripple current rating of 50.1 A at 85°C. It has a nominal size of 2 ½ inch diameter by 5 ⅝ inch length, a stud mount terminal, and a PVC-insulated case. The capacitor operates from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Datasheet Summary
Powered by GS/AI

The Type 550 550394U016CF2D is a 390,000 µF aluminum electrolytic capacitor rated for 16 Vdc, with a maximum ESR of 3.6 mΩ at 25°C and a ripple current rating of 50.1 A at 85°C. It has a nominal size of 2 ½ inch diameter by 5 ⅝ inch length, a stud mount terminal, and a PVC-insulated case. The capacitor operates from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550394U016CF2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550394U016CF2D
Aluminum Electrolytic 550394U016CF2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550394U016CF2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details