The Type 500C 95 °C Long Life, Screw Terminal, Aluminum capacitor is designed for mainframe computers and long-life UPS and power supply filter applications. It operates from -40 °C to +95 °C and is rated for 35 Vdc with a 40 Vdc surge voltage. The part 500C713U035CB2B has a capacitance of 71,000 µF with -10% +50% tolerance, a maximum ESR of 11.5 mΩ at 25 °C, and a ripple current rating of 17.5 A at 85 °C. Its physical size is 2 1/2 inches in diameter by 3 1/8 inches in length. Endurance life is 5000 hours at 85 °C under full load. The capacitor uses Thermal-Pak™ extended cathode construction for improved thermal performance. Terminal style is low post with standard insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C713U035CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |