The Type 500C capacitor is a 95 °C long-life aluminum electrolytic capacitor designed for mainframe computers and UPS systems with high ripple current demands. It uses a screw terminal mount with a case diameter of 3.0 inches and a length of 3.125 inches. It has a rated voltage of 6.3 Vdc, a rated capacitance of 500,000 µF, and a capacitance tolerance of -10% to +75%. The maximum ESR at 25 °C is 4.1 mΩ and the maximum ripple current at 85 °C is 32.9 A. The unit operates from -40 °C to +95 °C and has undergone a 5000-hour endurance test at 85 °C with a maximum capacitance change of ±20% and ESR doubling. The thermal pad can be added to reduce thermal resistance through the can bottom. Insulation is PVC with a polypropylene end disk. The part is designed for long-term operation in high-reliability power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C504U6R3DB2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |