The Type 500C aluminum electrolytic capacitor is a screw terminal component designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It operates over a temperature range of -40 °C to +95 °C, features an extended cathode foil for improved thermal management, and is rated for 5000 hours of endurance at 85 °C under full load. The 500C344U050FN2D is a 340,000 µF, 50 Vdc unit with a 3.5 inch diameter and 7.625 inch length, using a stud mount with an M12 thread, standard PVC insulation, and a can style designed for high ripple current applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C344U050FN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |