The 567UER6R3MFF is a radial aluminum polymer capacitor rated for 6.3 VDC with a capacitance of 470 µF, designed for high ripple current applications such as DC-DC converters and voltage regulators. It has a maximum ESR of 8 mΩ at 100 kHz and 20°C, with a rated ripple current of 4000 mA at 105°C and 100 kHz. The capacitor measures 8 mm in diameter by 8 mm in height and operates within a temperature range of -55°C to +105°C. It meets a load life requirement of 5000 hours at 105°C with rated voltage applied, maintaining capacitance change within ±20% and ESR under 150% of its maximum specified value. The device complies with a surge voltage of 1.15 times the rated WVDC and features low equivalent series resistance for high-frequency performance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
560µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 5000 Hrs @ 105°C
Aluminum Polymer Capacitors
CAP ALUM POLY 560UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 567UER6R3MFF | 567UER6R3MFF | 567UER6R3MFF-ND | 2002-567UER6R3MFF | 567UER6R3MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |