The Type 500C aluminum electrolytic capacitor with part number 500C264U035DF2D is a screw terminal device rated for 35 Vdc with a capacitance of 260,000 µF, designed for long-life UPS and power supply filter applications. It has a nominal size of 3 inches in diameter and 5 5/8 inches in length, with a maximum ESR of 4.0 mΩ at 25 °C and a ripple current rating of 39.9 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C under full load. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and a capacitance tolerance of -10% to +50% since its voltage is ≥160 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C264U035DF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |