The 500C623U035ED2B is a screw-terminal aluminum electrolytic capacitor in the Type 500C series, designed for high-ripple, long-life applications in power supplies and UPS systems. It operates from -40°C to +95°C with a rated voltage of 35 Vdc and a capacitance of 62,000 µF, within a tolerance of -10% to +50%. The unit has a maximum ESR of 10.6 mΩ at 120 Hz and a maximum ripple current of 16.8 A at 85°C. It features a 1 3/4 inch diameter and 142.88 mm length, with high post terminals. The capacitor meets a 5000-hour endurance life test at 85°C under full load, with ∆ capacitance within ±20% and ESR within 200% of limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C623U035ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |