The Type 550 550553U050BF2B is a 105 °C aluminum electrolytic capacitor rated for 50 Vdc, with a capacitance of 55,000 µF, a maximum ESR of 7.7 mΩ at 120 Hz, and a ripple current rating of 25.0 A at 120 Hz. It features a 2 X 5 5/8 inch case size, a high-current low post terminal, and a PVC insulation sleeve. The capacitor has a load life of 2,000 hours at full load and 105 °C, and operates from -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 550553U050BF2B is a 105 °C aluminum electrolytic capacitor rated for 50 Vdc, with a capacitance of 55,000 µF, a maximum ESR of 7.7 mΩ at 120 Hz, and a ripple current rating of 25.0 A at 120 Hz. It features a 2 X 5 5/8 inch case size, a high-current low post terminal, and a PVC insulation sleeve. The capacitor has a load life of 2,000 hours at full load and 105 °C, and operates from -40 °C to +105 °C.