The Type 500C aluminum electrolytic capacitor is a screw terminal component designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a temperature range of -40 °C to +95 °C and a rated voltage of 25 Vdc. It has a capacitance of 33,000 µF, a capacitance tolerance of -10% to +75%, and operates with a maximum ripple current of 8.90 A at 85 °C. The part features a 1 3/4 inch diameter and 2 1/8 inch length, with a low post terminal configuration. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5000 hours of endurance at full load and 85 °C.
Datasheet Summary Powered by GS/AI
The Type 500C aluminum electrolytic capacitor is a screw terminal component designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a temperature range of -40 °C to +95 °C and a rated voltage of 25 Vdc. It has a capacitance of 33,000 µF, a capacitance tolerance of -10% to +75%, and operates with a maximum ripple current of 8.90 A at 85 °C. The part features a 1 3/4 inch diameter and 2 1/8 inch length, with a low post terminal configuration. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5000 hours of endurance at full load and 85 °C.