The Type 500C aluminum electrolytic capacitor with part number 500C723U035EE2B is a screw terminal type designed for long-life applications in power supply and UPS systems. It has a rated voltage of 35 Vdc, a capacitance of 72,000 µF, and a nominal size of 1 3/4 inches in diameter by 5 1/8 inches in length. The capacitor operates within a temperature range of -40 °C to +95 °C, with a ripple current rating of 18.2 A at 85 °C and a maximum ESR of 9.8 mΩ at 120 Hz. It meets a 5000-hour endurance life test at full load and 85 °C, with permissible capacitance change of ±20% and ESR doubling at end of life. The case features an extended cathode foil for improved thermal performance and is equipped with a high post terminal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C723U035EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |