The 500C343U025AB2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in power supply and UPS systems, with a rated voltage of 25 Vdc, capacitance of 33,000 µF, and a tolerance of -10% +75%. It features a 1-3/8 inch diameter and 3-1/8 inch length, with a low post terminal and standard insulation. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C under full load. Its ESR at 120 Hz and 25 °C is 17.1 mΩ, with a maximum ripple current of 10.0 A at 85 °C. The unit is built with Thermal-Pak™ extended cathode construction for improved thermal performance.
Datasheet Summary Powered by GS/AI
The 500C343U025AB2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in power supply and UPS systems, with a rated voltage of 25 Vdc, capacitance of 33,000 µF, and a tolerance of -10% +75%. It features a 1-3/8 inch diameter and 3-1/8 inch length, with a low post terminal and standard insulation. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C under full load. Its ESR at 120 Hz and 25 °C is 17.1 mΩ, with a maximum ripple current of 10.0 A at 85 °C. The unit is built with Thermal-Pak™ extended cathode construction for improved thermal performance.