The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in UPS and power supply systems. It has a capacitance of 270,000 µF, a rated voltage of 25 VDC, a 3 inch diameter, and a 4 1/8 inch length. The part features Thermal-Pak™ extended cathode construction for improved thermal performance and meets an endurance test of 5000 hours at 85 °C under full load. The ESR at 120 Hz and 25 °C is 3.9 mΩ, with a maximum ripple current of 36.9 A at 85 °C. It operates within a temperature range of -40 °C to +95 °C and supports a capacitance tolerance of -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in UPS and power supply systems. It has a capacitance of 270,000 µF, a rated voltage of 25 VDC, a 3 inch diameter, and a 4 1/8 inch length. The part features Thermal-Pak™ extended cathode construction for improved thermal performance and meets an endurance test of 5000 hours at 85 °C under full load. The ESR at 120 Hz and 25 °C is 3.9 mΩ, with a maximum ripple current of 36.9 A at 85 °C. It operates within a temperature range of -40 °C to +95 °C and supports a capacitance tolerance of -10% to +75%.