The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals has a capacitance of 620,000 µF, a rated voltage of 6.3 Vdc, and is configured with a 3-inch diameter and 3 5/8-inch length. It has a maximum ESR of 3.3 mΩ at 25 °C and a maximum ripple current of 38.2 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and complies with a 5000-hour endurance life test at full load and 85 °C. It features a Thermal-Pak™ extended cathode construction for improved heat dissipation and is designed for high-ripple applications in mainframe computers and UPS systems.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C624U6R3DJ2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |