The 500C603U025AD2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS filtering applications. It has a capacitance of 60,000 μF, a rated voltage of 25 Vdc, and operates within a temperature range of −40 °C to +95 °C. The part measures 1 3/8 inches in diameter and 4 5/8 inches in length, with a low post terminal. It supports a maximum ripple current of 12.1 A at 120 Hz and 85 °C, with an ESR of 15.4 mΩ at 25 °C. The capacitor meets a 5000-hour endurance test at 85 °C under full load with ensured specifications, and has a shelf life of 500 hours at 95 °C. The case insulation is PVC with a polypropylene end disk. Capacitance tolerance is −10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C603U025AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |