The 500C874U010DF2D is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS filter applications, with a capacitance of 870,000 µF, a rated voltage of 10 Vdc, and a nominal size of 3 in × 5 5/8 in. It operates within a temperature range of -40 °C to +95 °C, features an extended cathode foil for improved thermal performance, and meets a 5000-hour endurance life test at 85 °C under full load. The part has a maximum ripple current of 53.00 A at 85 °C and a maximum ESR of 2.3 mΩ at 25 °C, with a capacitance tolerance of -10% to +50%. Its case style is a high-current, bottom terminal with a stud mount, and it includes an optional thermal-conductive disk to reduce thermal resistance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C874U010DF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |