The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C. It has a screw terminal, a diameter of 1.399 inches, and a length of 4.155 inches. The part operates from -40 °C to +105 °C with a rated voltage of 6.3 Vdc and a capacitance of 120,000 µF with a tolerance of -10 % to +75 %. The maximum ESR at 120 Hz is 12.7 mΩ, and the ripple current at 85 °C is 14.1 A. The load life is 2,000 hours at full load and 105 °C. The case is insulated with a PVC sleeve and polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550124U6R3AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |