The 500C733U016AC2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, rated for 16 Vdc with a capacitance of 73,000 µF and a tolerance of -10% to +50%. It has a diameter of 1 3/8 inches and a length of 4 1/8 inches, featuring a low post terminal and standard insulation. The capacitor operates within a temperature range of -40 °C to +95 °C, with an endurance life test of 5000 hours at 85 °C under full load. ESR at 120 Hz and 25 °C is 11.0 mΩ, and the maximum ripple current at 85 °C is 13.7 A. The unit meets Vibration standards of 10 to 55 Hz, 0.06 inch amplitude, and 10 g maximum, applied for 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C733U016AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |