The Type 550 capacitor is an aluminum electrolytic capacitor designed for high ripple current and long-life operation at up to 105 °C, with a load life rating of 2,000 hours at full load. The part 550613U050CC2B is a 61,000 µF, 50 Vdc capacitor with ±20% tolerance, housed in a 2 ½ inch diameter by 4 ⅛ inch length case with a stud mount and high-current, high-post terminal. It has a maximum ESR of 7.0 mΩ at 120 Hz and 3.6 mΩ at 20 kHz, with a rated ripple current of 26.9 A at 85 °C. The operating temperature range is from -40 °C to +105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550613U050CC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |