Cornell Dubilier Aluminum Electrolytic 550144U025BF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 550144U025BF2B is an aluminum electrolytic capacitor from the Type 550 series, rated for 25 Vdc with a capacitance of 140,000 µF. It has a 2.024 inch diameter and 5.655 inch length, with a stud mount terminal and PVC insulation. It supports a maximum ripple current of 34.9 A at 85 °C and a maximum ESR of 3.9 mΩ at 120 Hz. The capacitor is rated for operation from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Datasheet Summary
Powered by GS/AI

The 550144U025BF2B is an aluminum electrolytic capacitor from the Type 550 series, rated for 25 Vdc with a capacitance of 140,000 µF. It has a 2.024 inch diameter and 5.655 inch length, with a stud mount terminal and PVC insulation. It supports a maximum ripple current of 34.9 A at 85 °C and a maximum ESR of 3.9 mΩ at 120 Hz. The capacitor is rated for operation from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550144U025BF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550144U025BF2B
Aluminum Electrolytic 550144U025BF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550144U025BF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details