The Type 500C 500C494U016DD2D is a 490,000 µF aluminum electrolytic capacitor with a rated voltage of 16 Vdc, designed for high ripple current applications in long-life power supply and UPS systems. It features a screw terminal, a 3 in diameter, and a length of 4 5/8 in. The part operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C with ≤200% ESR increase and ≤100% leakage current change. Its maximum ESR at 120 Hz and 85 °C is 3.1 mΩ, and it supports a maximum ripple current of 42.8 A. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The Type 500C 500C494U016DD2D is a 490,000 µF aluminum electrolytic capacitor with a rated voltage of 16 Vdc, designed for high ripple current applications in long-life power supply and UPS systems. It features a screw terminal, a 3 in diameter, and a length of 4 5/8 in. The part operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C with ≤200% ESR increase and ≤100% leakage current change. Its maximum ESR at 120 Hz and 85 °C is 3.1 mΩ, and it supports a maximum ripple current of 42.8 A. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation.