Cornell Dubilier Aluminum Electrolytic 500C873U6R3AB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C873U6R3AB2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 87,000 µF, a capacitance tolerance of -10% to +75%, a maximum ESR of 14.7 mΩ at 25 °C, and a maximum ripple current of 10.7 A at 85 °C. It has a case size of 1 3/8 inches diameter by 3 1/8 inches length, operates within a temperature range of -40 °C to +95 °C, and meets a 5,000-hour endurance test at 85 °C under full load.

Datasheet Summary
Powered by GS/AI

The 500C873U6R3AB2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 87,000 µF, a capacitance tolerance of -10% to +75%, a maximum ESR of 14.7 mΩ at 25 °C, and a maximum ripple current of 10.7 A at 85 °C. It has a case size of 1 3/8 inches diameter by 3 1/8 inches length, operates within a temperature range of -40 °C to +95 °C, and meets a 5,000-hour endurance test at 85 °C under full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C873U6R3AB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C873U6R3AB2B
Aluminum Electrolytic 500C873U6R3AB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C873U6R3AB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details