The Type 500C aluminum electrolytic capacitor is designed for long-life applications in mainframe computers, UPS, and power supply filtering. It features a screw terminal mount with a case diameter of 2.5 inches and a length of 4.625 inches. Operating within a temperature range of -40 °C to +95 °C, it supports a rated voltage of 16 Vdc and has a capacitance of 320,000 µF with a tolerance of -10% to +50%. The capacitor has a maximum ESR of 4.6 mΩ at 25 °C and a ripple current rating of 31.4 A at 85 °C. It meets a 5,000-hour endurance life test at full load and 85 °C. Thermal-Pak™ construction with an extended cathode foil promotes cool operation. The part includes an uninsulated case with a stud mount and high current terminal configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C324U016CD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |