Cornell Dubilier Aluminum Electrolytic Capacitors 520C302T350BF2B

Description
85 °C Long Life, Inverter Grade, Aluminum
Request a Quote Datasheet
Description
85 °C Long Life, Inverter Grade, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-520C302T350BF2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-520C302T350BF2B
Aluminum Electrolytic Capacitors 2002-520C302T350BF2B
85 °C Long Life, Inverter Grade, Aluminum

85 °C Long Life, Inverter Grade, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 520C302T350BF2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
520C302T350BF2B-ND
Aluminum Electrolytic Capacitors 520C302T350BF2B-ND
3000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8000 Hrs @ 85°C

3000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 520C302T350BF2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
520C302T350BF2B
Capacitors - Aluminum Electrolytic Capacitors 520C302T350BF2B
CAP ALUM 3000UF 350V SCREW

CAP ALUM 3000UF 350V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-520C302T350BF2B 520C302T350BF2B-ND 520C302T350BF2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details