The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in mainframe computers and UPS systems. It has a capacitance of 270,000 µF, a rated voltage of 6.3 Vdc, and a maximum ESR of 7.0 mΩ at 25 °C. At 85 °C, it supports a ripple current of 20.6 A. The case dimensions are 1 3/4 inches in diameter and 4 5/8 inches in length. It operates from -40 °C to +95 °C and meets a 5000-hour endurance life test at full load and 85 °C. Terminals are high post style with a torque specification of 25 in∙lb. Capacitance tolerance is -10% to +50%. The product features Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C274U6R3ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |