The 556FSR330XZ2JS is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 330 VDC with a capacitance of 55 µF, a maximum ESR of 1.608 Ω at 120 Hz and 20°C, and dimensions of 9.2 mm diameter by 27 mm length. It complies with JIS 2365, operates from -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets specified limits for leakage current, capacitance change, and dissipation factor after 5000 flashes and 500 hours of shelf life at 55°C.
Datasheet Summary Powered by GS/AI
The 556FSR330XZ2JS is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 330 VDC with a capacitance of 55 µF, a maximum ESR of 1.608 Ω at 120 Hz and 20°C, and dimensions of 9.2 mm diameter by 27 mm length. It complies with JIS 2365, operates from -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets specified limits for leakage current, capacitance change, and dissipation factor after 5000 flashes and 500 hours of shelf life at 55°C.