The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for power supply and UPS filter applications, operating from -40 °C to +95 °C with a voltage range of 6.3 Vdc to 550 Vdc and capacitance up to 2.6 F. The part 500C483U016AB2B is a 48,000 µF, 16 Vdc unit with -10% +75% tolerance, housed in a 1 3/8 inch diameter by 3 1/8 inch length case with a low post terminal, and includes a PVC insulation sleeve. It has a maximum ESR of 15.5 mΩ at 25 °C and a rated ripple current of 10.5 A at 85 °C. Endurance life is 5000 hours at full load and 85 °C. The case dimensions, terminal style, and insulation type are consistent across the 500C series, with variants differing only in capacitance, voltage, and physical size.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C483U016AB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |