The 500C323U050AF2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 32,000 µF, a rated voltage of 50 Vdc, and a tolerance of -10% +50%. It has a case size of 1 3/8 inch diameter by 5 5/8 inch length, a low post terminal, and PVC insulation. The maximum ESR at 25 °C is 13.8 mΩ, and the maximum ripple current at 85 °C is 13.8 A. The capacitor operates from -40 °C to +95 °C and meets a 5000-hour endurance life test at full load and 85 °C with a capacitance change of ±20% and ESR doubling. Thermal-pak™ extended cathode construction enables cool operation.
Datasheet Summary Powered by GS/AI
The 500C323U050AF2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 32,000 µF, a rated voltage of 50 Vdc, and a tolerance of -10% +50%. It has a case size of 1 3/8 inch diameter by 5 5/8 inch length, a low post terminal, and PVC insulation. The maximum ESR at 25 °C is 13.8 mΩ, and the maximum ripple current at 85 °C is 13.8 A. The capacitor operates from -40 °C to +95 °C and meets a 5000-hour endurance life test at full load and 85 °C with a capacitance change of ±20% and ESR doubling. Thermal-pak™ extended cathode construction enables cool operation.