The 550154U025CC2D is a 150,000 µF aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance tolerance of ±20%, and a maximum ESR of 5.5 mΩ at 120 Hz and 3.6 mΩ at 20 kHz. It supports a ripple current of 30.2 A at 120 Hz and 37.7 A at 20 kHz at 85 °C, and operates from −40 °C to +105 °C. The component features a 2.524 inch diameter and 4.155 inch length with a stud mount terminal and PVC insulation. It has a load life of 2,000 hours at 105 °C under full load.
Datasheet Summary Powered by GS/AI
The 550154U025CC2D is a 150,000 µF aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance tolerance of ±20%, and a maximum ESR of 5.5 mΩ at 120 Hz and 3.6 mΩ at 20 kHz. It supports a ripple current of 30.2 A at 120 Hz and 37.7 A at 20 kHz at 85 °C, and operates from −40 °C to +105 °C. The component features a 2.524 inch diameter and 4.155 inch length with a stud mount terminal and PVC insulation. It has a load life of 2,000 hours at 105 °C under full load.