The 500C874U025FN2D is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life UPS and power supply filtering applications. It has a capacitance of 870,000 µF, a rated voltage of 25 Vdc, and a maximum ripple current of 55.6 A at 85 °C. Its dimensions are 3.5 inches in diameter and 7.625 inches in length, with a stud mount terminal. The capacitor operates over a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at full load and 85 °C. The case uses a thermal-conductive design with an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C874U025FN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |