Cornell Dubilier Aluminum Electrolytic 550144U050DP2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor with part number 550144U050DP2D is rated for 50 Vdc, has a capacitance of 140,000 µF, and a capacitance tolerance of −10% to +50%. It features a 3 inch diameter by 5 7/8 inch length case with a stud mount terminal. The maximum ESR at 120 Hz is 4.0 mΩ and the ripple current at 85 °C is 50.0 A. The capacitor operates from −40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor with part number 550144U050DP2D is rated for 50 Vdc, has a capacitance of 140,000 µF, and a capacitance tolerance of −10% to +50%. It features a 3 inch diameter by 5 7/8 inch length case with a stud mount terminal. The maximum ESR at 120 Hz is 4.0 mΩ and the ripple current at 85 °C is 50.0 A. The capacitor operates from −40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550144U050DP2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550144U050DP2D
Aluminum Electrolytic 550144U050DP2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550144U050DP2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers