Cornell Dubilier Aluminum Electrolytic Capacitors 520C103M200DC2HS

Description
85 °C Long Life, Inverter Grade, Aluminum
Request a Quote Datasheet
Description
85 °C Long Life, Inverter Grade, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-520C103M200DC2HS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-520C103M200DC2HS
Aluminum Electrolytic Capacitors 2002-520C103M200DC2HS
85 °C Long Life, Inverter Grade, Aluminum

85 °C Long Life, Inverter Grade, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 520C103M200DC2HS - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
520C103M200DC2HS
Aluminum Electrolytic Capacitor 520C103M200DC2HS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 520C103M200DC2HS-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
520C103M200DC2HS-ND
Aluminum Electrolytic Capacitors 520C103M200DC2HS-ND
10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8000 Hrs @ 85°C

10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 520C103M200DC2HS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
520C103M200DC2HS
Capacitors - Aluminum Electrolytic Capacitors 520C103M200DC2HS
CAP ALUM 10000UF 20% 200V SCREW

CAP ALUM 10000UF 20% 200V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-520C103M200DC2HS 520C103M200DC2HS 520C103M200DC2HS-ND 520C103M200DC2HS
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Capacitance Range 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details