The 500C273U016AA2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life UPS and power supply filter applications. It has a capacitance of 27,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of -10% to +75%. The case dimensions are 1 3/8 inch diameter by 2 1/8 inch length, with a low post terminal and standard insulation. It operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C under full load. ESR at 120 Hz and 25 °C is 26.5 mΩ, with a maximum ripple current of 6.9 A at 85 °C.
Datasheet Summary Powered by GS/AI
The 500C273U016AA2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life UPS and power supply filter applications. It has a capacitance of 27,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of -10% to +75%. The case dimensions are 1 3/8 inch diameter by 2 1/8 inch length, with a low post terminal and standard insulation. It operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C under full load. ESR at 120 Hz and 25 °C is 26.5 mΩ, with a maximum ripple current of 6.9 A at 85 °C.