The 500C323U035AC2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life UPS and power supply filtering applications. It has a capacitance of 32,000 µF, a rated voltage of 35 Vdc, and a tolerance of -10% to +75%. The case dimensions are 1-3/8 inches in diameter by 4-1/8 inches in length. It features a low post terminal, operates within a temperature range of -40 °C to +95 °C, and meets an endurance life test of 5,000 hours at 85 °C with full load. The capacitor is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation and has a maximum ESR of 18.7 mΩ and a maximum ripple current of 10.5 A at 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C323U035AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |