The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation in inverter applications at up to 105 °C, with a 2,000-hour load life rating at full load. The part 550903U025BC2B is a 90,000 µF, 25 Vdc unit with a ±20% capacitance tolerance, housed in a 2-inch diameter by 4.125-inch length case with a stud mount. It has a maximum ESR of 8.5 mΩ at 120 Hz and a rated ripple current of 21.3 A at 85 °C. The terminal style is high current, low post, and the can style is bottom with a thermally conductive pad.
Datasheet Summary Powered by GS/AI
The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation in inverter applications at up to 105 °C, with a 2,000-hour load life rating at full load. The part 550903U025BC2B is a 90,000 µF, 25 Vdc unit with a ±20% capacitance tolerance, housed in a 2-inch diameter by 4.125-inch length case with a stud mount. It has a maximum ESR of 8.5 mΩ at 120 Hz and a rated ripple current of 21.3 A at 85 °C. The terminal style is high current, low post, and the can style is bottom with a thermally conductive pad.