The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers, UPS, and power supply filtering applications. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C363U050EC2B is a 36,000 µF, 50 Vdc variant with a 1 3/4 inch diameter and 4 1/8 inch length. It has a maximum ESR of 12.0 mΩ and a ripple current rating of 15.2 A at 85 °C and 120 Hz. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 5000 hours at full load and 85 °C.
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 500C363U050EC2B | 500C363U050EC2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 36000 microF | 36000 microF |