The Type 500C 95 °C Long Life, Screw Terminal, Aluminum capacitor is designed for long-life power supply and UPS filter applications. This part has a capacitance of 36,000 µF, a rated voltage of 16 Vdc, and uses a low post terminal with a case code AH. Its dimensions are 1 3/8 inches in diameter and 2 5/8 inches in length, with a typical weight of 2.7 ounces (77 grams). It operates within a temperature range of -40 °C to +95 °C, has a capacitance tolerance of -10% to +75%, and meets an endurance life test of 5000 hours at 85 °C under full load. The capacitor features Thermal-Pak™ extended cathode construction for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C363U016AH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |