566AXZ050M is a 56 µF, 50 V aluminum electrolytic capacitor with a maximum ESR of 4.145 Ω at 120 Hz and +20°C, and a rated ripple current of 350 mA at 100 kHz and +105°C. It measures 6.3 mm in diameter by 7.7 mm in length and operates within a temperature range of -55°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. It meets load life and shelf life criteria of 2000 hours and 1000 hours at 105°C, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. The part is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
CAP ALUM 56UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 566AXZ050M | 566AXZ050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 56 microF | 56 microF |
| Capacitance Tolerance | 20 (+/- %) |