The Type 500C series consists of screw-terminal aluminum electrolytic capacitors designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance up to 2.6 F. The part 500C333U035BH2B is a 33,000 µF, 35 Vdc variant with a -10% +75% tolerance, high post terminal, and a 2-inch diameter by 2 5/8-inch length case, operating within a temperature range of -40 °C to +95 °C. It has a maximum ESR of 20.1 mΩ at 25 °C and a ripple current rating of 10.8 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved thermal performance and meets a 5000-hour endurance life test at full load and 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C333U035BH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |