Cornell Dubilier Aluminum Electrolytic 500C264U050DN2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C264U050DN2D is a 260,000 µF, 50 Vdc unit with a 3 inch diameter and 7 5/8 inch length, featuring a stud mount terminal and a nominal ripple current of 42.0 A at 85 °C. It has an ESR of 5.0 mΩ at 120 Hz and meets a 5000-hour endurance test at 85 °C under full load. The case is insulated with PVC and has a thermal pad option for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The Type 500C is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C264U050DN2D is a 260,000 µF, 50 Vdc unit with a 3 inch diameter and 7 5/8 inch length, featuring a stud mount terminal and a nominal ripple current of 42.0 A at 85 °C. It has an ESR of 5.0 mΩ at 120 Hz and meets a 5000-hour endurance test at 85 °C under full load. The case is insulated with PVC and has a thermal pad option for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C264U050DN2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C264U050DN2D
Aluminum Electrolytic 500C264U050DN2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C264U050DN2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details