Cornell Dubilier Aluminum Electrolytic Capacitors 500C382M100AH2A

Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet
Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-500C382M100AH2A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-500C382M100AH2A
Aluminum Electrolytic Capacitors 2002-500C382M100AH2A
95 °C Long Life, Screw Terminal, Aluminum

95 °C Long Life, Screw Terminal, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 500C382M100AH2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500C382M100AH2A-ND
Aluminum Electrolytic Capacitors 500C382M100AH2A-ND
3800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C

3800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 500C382M100AH2A - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
500C382M100AH2A
Aluminum Electrolytic Capacitor 500C382M100AH2A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500C382M100AH2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500C382M100AH2A
Capacitors - Aluminum Electrolytic Capacitors 500C382M100AH2A
CAP ALUM 3800UF 20% 100V SCREW

CAP ALUM 3800UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-500C382M100AH2A 500C382M100AH2A-ND 500C382M100AH2A 500C382M100AH2A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 95 C (203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713196 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details