Cornell Dubilier Aluminum Electrolytic Capacitors 550C402T450DP2B

Description
4000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22.3mOhm @ 120Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
4000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22.3mOhm @ 120Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1767-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1767-ND
Aluminum Electrolytic Capacitors 338-1767-ND
4000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22.3mOhm @ 120Hz 10000 Hrs @ 105°C

4000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22.3mOhm @ 120Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-550C402T450DP2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-550C402T450DP2B
Aluminum Electrolytic Capacitors 2002-550C402T450DP2B
105 °C High Ripple, Inverter Grade, Aluminum

105 °C High Ripple, Inverter Grade, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 550C402T450DP2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
550C402T450DP2B
Capacitors - Aluminum Electrolytic Capacitors 550C402T450DP2B
CAP ALUM 4000UF 450V SCREW

CAP ALUM 4000UF 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-1767-ND 2002-550C402T450DP2B 550C402T450DP2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details