The 500C823U035EF2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS applications, with a rated voltage of 35 Vdc, capacitance of 82,000 µF, and a maximum ripple current of 19.2 A at 85 °C. It features a 1 3/4 inch diameter and 5 5/8 inch length, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at full load and 85 °C. Its ESR at 120 Hz and 25 °C is 9.4 mΩ, and it uses Thermal-Pak™ extended cathode construction for improved heat dissipation.
95 °C Long Life, Screw Terminal, Aluminum
82000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 82000UF 35V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500C823U035EF2B | 2002-500C823U035EF2B | 500C823U035EF2B-ND | 500C823U035EF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | 95 C (203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 82000 microF | 82000 microF | 82000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |