The 550924U016DG2D is a 105 °C high ripple current, inverter-grade aluminum electrolytic capacitor with a capacitance of 920,000 µF and a rated voltage of 16 Vdc. It has a maximum ESR of 3.1 mΩ at 120 Hz and a rated ripple current of 50.0 A at 85 °C. The capacitor is housed in a 3 X 8 ⅝ inch case with a stud mount terminal and uses a polyester insulation sleeve. It features a load life of 2,000 hours at full load and 105 °C, and operates across a temperature range of -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The 550924U016DG2D is a 105 °C high ripple current, inverter-grade aluminum electrolytic capacitor with a capacitance of 920,000 µF and a rated voltage of 16 Vdc. It has a maximum ESR of 3.1 mΩ at 120 Hz and a rated ripple current of 50.0 A at 85 °C. The capacitor is housed in a 3 X 8 ⅝ inch case with a stud mount terminal and uses a polyester insulation sleeve. It features a load life of 2,000 hours at full load and 105 °C, and operates across a temperature range of -40 °C to +105 °C.